Capital Lighting, Inc. 93-071 Lamps-Table Lamps 609275

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 34.50 Length 34.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Columbus Weight: 6 Product Name: One Light Lamp UPC: 841406011784 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 34.50 Length 34.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Columbus Weight: 6 Product Name: One Light Lamp UPC: 841406011784 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-071 Lamps-Table Lamps - 609275 - Capital Lighting, Inc.
Columbus, OH, USA
93-071 Lamps-Table Lamps
609275
93-071 Lamps-Table Lamps 609275
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 34.50 Length 34.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Columbus Weight: 6 Product Name: One Light Lamp UPC: 841406011784 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 34.50
Length 34.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Columbus
Weight: 6
Product Name: One Light Lamp
UPC: 841406011784
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609275
Product Name 93-071 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details