Capital Lighting, Inc. 93-365 Lamps-Table Lamps 609254

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 39.00 Length 39.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Country Cream Weight: 8 Product Name: One Light Lamp UPC: 843558018017 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 39.00 Length 39.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Country Cream Weight: 8 Product Name: One Light Lamp UPC: 843558018017 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-365 Lamps-Table Lamps - 609254 - Capital Lighting, Inc.
Columbus, OH, USA
93-365 Lamps-Table Lamps
609254
93-365 Lamps-Table Lamps 609254
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 39.00 Length 39.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Country Cream Weight: 8 Product Name: One Light Lamp UPC: 843558018017 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 39.00
Length 39.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Country Cream
Weight: 8
Product Name: One Light Lamp
UPC: 843558018017
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609254
Product Name 93-365 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details