Capital Lighting, Inc. 93-155 Lamps-Table Lamps 609214

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cambridge Bronze / Blue Weight: 3 Product Name: One Light Lamp UPC: 841406002089 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cambridge Bronze / Blue Weight: 3 Product Name: One Light Lamp UPC: 841406002089 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-155 Lamps-Table Lamps - 609214 - Capital Lighting, Inc.
Columbus, OH, USA
93-155 Lamps-Table Lamps
609214
93-155 Lamps-Table Lamps 609214
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cambridge Bronze / Blue Weight: 3 Product Name: One Light Lamp UPC: 841406002089 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 30.00
Length 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Cambridge Bronze / Blue
Weight: 3
Product Name: One Light Lamp
UPC: 841406002089
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609214
Product Name 93-155 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details