Capital Lighting, Inc. 87-412 Lamps-Table Lamps 609148

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 3 Product Name: One Light Lamp UPC: 843558015368 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 3 Product Name: One Light Lamp UPC: 843558015368 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-412 Lamps-Table Lamps - 609148 - Capital Lighting, Inc.
Columbus, OH, USA
87-412 Lamps-Table Lamps
609148
87-412 Lamps-Table Lamps 609148
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.00 Length 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 3 Product Name: One Light Lamp UPC: 843558015368 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 22.00
Length 22.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Weight: 3
Product Name: One Light Lamp
UPC: 843558015368
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609148
Product Name 87-412 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details