Capital Lighting, Inc. 91-189 Lamps-Table Lamps 609093

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 24.50 Length 24.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bloomfield Weight: 15 Product Name: One Light Lamp UPC: 832740006734 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 24.50 Length 24.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bloomfield Weight: 15 Product Name: One Light Lamp UPC: 832740006734 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
91-189 Lamps-Table Lamps - 609093 - Capital Lighting, Inc.
Columbus, OH, USA
91-189 Lamps-Table Lamps
609093
91-189 Lamps-Table Lamps 609093
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 24.50 Length 24.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bloomfield Weight: 15 Product Name: One Light Lamp UPC: 832740006734 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 24.50
Length 24.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bloomfield
Weight: 15
Product Name: One Light Lamp
UPC: 832740006734
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609093
Product Name 91-189 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2343252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details