Capital Lighting, Inc. 91-193 Lamps-Table Lamps 609092

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 31.50 Length 31.50 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Black Weight: 5 Product Name: One Light Lamp UPC: 841406000726 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 31.50 Length 31.50 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Black Weight: 5 Product Name: One Light Lamp UPC: 841406000726 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
91-193 Lamps-Table Lamps - 609092 - Capital Lighting, Inc.
Columbus, OH, USA
91-193 Lamps-Table Lamps
609092
91-193 Lamps-Table Lamps 609092
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 31.50 Length 31.50 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Black Weight: 5 Product Name: One Light Lamp UPC: 841406000726 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 31.50
Length 31.50
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Black
Weight: 5
Product Name: One Light Lamp
UPC: 841406000726
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609092
Product Name 91-193 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details