Capital Lighting, Inc. 91-316 Lamps-Table Lamps 609061

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.50 Length 26.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Elmsford Weight: 11 Product Name: One Light Lamp UPC: 841406012996 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.50 Length 26.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Elmsford Weight: 11 Product Name: One Light Lamp UPC: 841406012996 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
91-316 Lamps-Table Lamps - 609061 - Capital Lighting, Inc.
Columbus, OH, USA
91-316 Lamps-Table Lamps
609061
91-316 Lamps-Table Lamps 609061
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.50 Length 26.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Elmsford Weight: 11 Product Name: One Light Lamp UPC: 841406012996 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 26.50
Length 26.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Elmsford
Weight: 11
Product Name: One Light Lamp
UPC: 841406012996
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609061
Product Name 91-316 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856591 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details