Capital Lighting, Inc. 91-331 Lamps-Accent Lamps 609060

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.25 Length 12.25 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: _ Weight: 5 Product Name: One Light Lamp UPC: 841406003789 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.25 Length 12.25 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: _ Weight: 5 Product Name: One Light Lamp UPC: 841406003789 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
91-331 Lamps-Accent Lamps - 609060 - Capital Lighting, Inc.
Columbus, OH, USA
91-331 Lamps-Accent Lamps
609060
91-331 Lamps-Accent Lamps 609060
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.25 Length 12.25 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: _ Weight: 5 Product Name: One Light Lamp UPC: 841406003789 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.25
Length 12.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 15
Finish: _
Weight: 5
Product Name: One Light Lamp
UPC: 841406003789
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609060
Product Name 91-331 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details