Capital Lighting, Inc. 91-932 Lamps-Accent Lamps 609053

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 17.00 Length 17.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Burwell Bronze Weight: 4 Product Name: One Light Lamp UPC: 832740000060 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 17.00 Length 17.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Burwell Bronze Weight: 4 Product Name: One Light Lamp UPC: 832740000060 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
91-932 Lamps-Accent Lamps - 609053 - Capital Lighting, Inc.
Columbus, OH, USA
91-932 Lamps-Accent Lamps
609053
91-932 Lamps-Accent Lamps 609053
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 17.00 Length 17.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Burwell Bronze Weight: 4 Product Name: One Light Lamp UPC: 832740000060 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 17.00
Length 17.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 15
Finish: Burwell Bronze
Weight: 4
Product Name: One Light Lamp
UPC: 832740000060
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609053
Product Name 91-932 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details