Capital Lighting, Inc. 91-245 Lamps-Table Lamps 609041

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bridgeport Bronze Weight: 6 Product Name: One Light Lamp UPC: 841406003703 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bridgeport Bronze Weight: 6 Product Name: One Light Lamp UPC: 841406003703 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
91-245 Lamps-Table Lamps - 609041 - Capital Lighting, Inc.
Columbus, OH, USA
91-245 Lamps-Table Lamps
609041
91-245 Lamps-Table Lamps 609041
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bridgeport Bronze Weight: 6 Product Name: One Light Lamp UPC: 841406003703 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 28.00
Length 28.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bridgeport Bronze
Weight: 6
Product Name: One Light Lamp
UPC: 841406003703
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609041
Product Name 91-245 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details