Capital Lighting, Inc. 91-344 Lamps-Table Lamps 609039

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.25 Length 24.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Barnyard Weight: 6 Product Name: One Light Lamp UPC: 841406014334 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.25 Length 24.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Barnyard Weight: 6 Product Name: One Light Lamp UPC: 841406014334 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
91-344 Lamps-Table Lamps - 609039 - Capital Lighting, Inc.
Columbus, OH, USA
91-344 Lamps-Table Lamps
609039
91-344 Lamps-Table Lamps 609039
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.25 Length 24.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Barnyard Weight: 6 Product Name: One Light Lamp UPC: 841406014334 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 24.25
Length 24.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Barnyard
Weight: 6
Product Name: One Light Lamp
UPC: 841406014334
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609039
Product Name 91-344 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details