Capital Lighting, Inc. 91-360 Lamps-Table Lamps 609036

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 36.50 Length 36.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Gold Leaf Weight: 6 Product Name: One Light Lamp UPC: 832740003825 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 36.50 Length 36.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Gold Leaf Weight: 6 Product Name: One Light Lamp UPC: 832740003825 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
91-360 Lamps-Table Lamps - 609036 - Capital Lighting, Inc.
Columbus, OH, USA
91-360 Lamps-Table Lamps
609036
91-360 Lamps-Table Lamps 609036
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 36.50 Length 36.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Gold Leaf Weight: 6 Product Name: One Light Lamp UPC: 832740003825 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 36.50
Length 36.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Gold Leaf
Weight: 6
Product Name: One Light Lamp
UPC: 832740003825
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609036
Product Name 91-360 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details