Capital Lighting, Inc. 91-620 Lamps-Table Lamps 609023

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 3 Product Name: One Light Lamp UPC: 841406014501 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 3 Product Name: One Light Lamp UPC: 841406014501 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
91-620 Lamps-Table Lamps - 609023 - Capital Lighting, Inc.
Columbus, OH, USA
91-620 Lamps-Table Lamps
609023
91-620 Lamps-Table Lamps 609023
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 3 Product Name: One Light Lamp UPC: 841406014501 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 18.00
Length 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Weight: 3
Product Name: One Light Lamp
UPC: 841406014501
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 609023
Product Name 91-620 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details