Capital Lighting, Inc. 1609F-OB Semi-Flush Mts.-Bowl Style 608985

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 5 Product Name: One Light Semi Flush UPC: 806134005122 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 5 Product Name: One Light Semi Flush UPC: 806134005122 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1609F-OB Semi-Flush Mts.-Bowl Style - 608985 - Capital Lighting, Inc.
Columbus, OH, USA
1609F-OB Semi-Flush Mts.-Bowl Style
608985
1609F-OB Semi-Flush Mts.-Bowl Style 608985
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Length 10.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 5 Product Name: One Light Semi Flush UPC: 806134005122 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.00
Length 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Old Bronze
Weight: 5
Product Name: One Light Semi Flush
UPC: 806134005122
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608985
Product Name 1609F-OB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details