Capital Lighting, Inc. 1562-PN Bathroom Fixtures-Two Lights 608980

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 21.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 8 Product Name: Two Light Wall Sconce UPC: 806134113131 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 21.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 8 Product Name: Two Light Wall Sconce UPC: 806134113131 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1562-PN Bathroom Fixtures-Two Lights - 608980 - Capital Lighting, Inc.
Columbus, OH, USA
1562-PN Bathroom Fixtures-Two Lights
608980
1562-PN Bathroom Fixtures-Two Lights 608980
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 21.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 8 Product Name: Two Light Wall Sconce UPC: 806134113131 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 21.00
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Nickel
Weight: 8
Product Name: Two Light Wall Sconce
UPC: 806134113131
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608980
Product Name 1562-PN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details