Capital Lighting, Inc. 2661-PC Sconces-Single Glass 608699

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 5.50 Extension: 4.25 Bulb Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 4 Product Name: One Light Bath And Vanity Fixture UPC: 806134123451 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 5.50 Extension: 4.25 Bulb Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 4 Product Name: One Light Bath And Vanity Fixture UPC: 806134123451 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2661-PC Sconces-Single Glass - 608699 - Capital Lighting, Inc.
Columbus, OH, USA
2661-PC Sconces-Single Glass
608699
2661-PC Sconces-Single Glass 608699
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 5.50 Extension: 4.25 Bulb Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 4 Product Name: One Light Bath And Vanity Fixture UPC: 806134123451 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 5.50
Extension: 4.25
Bulb
Qty: 1
Wattage: 75
Finish: Polished Chrome
Weight: 4
Product Name: One Light Bath And Vanity Fixture
UPC: 806134123451
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608699
Product Name 2661-PC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details