Capital Lighting, Inc. 2665-PC Bathroom Fixtures-Five+Lights 608693

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.75 Height: 5.50 Extension: 4.25 Bulb Qty: 5 Wattage: 75 Finish: Polished Chrome Weight: 11 Product Name: Five Light Bath And Vanity Fixture UPC: 806134123536 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.75 Height: 5.50 Extension: 4.25 Bulb Qty: 5 Wattage: 75 Finish: Polished Chrome Weight: 11 Product Name: Five Light Bath And Vanity Fixture UPC: 806134123536 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2665-PC Bathroom Fixtures-Five+Lights - 608693 - Capital Lighting, Inc.
Columbus, OH, USA
2665-PC Bathroom Fixtures-Five+Lights
608693
2665-PC Bathroom Fixtures-Five+Lights 608693
PRODUCT DETAILS / SPECS Width/Dia: 34.75 Height: 5.50 Extension: 4.25 Bulb Qty: 5 Wattage: 75 Finish: Polished Chrome Weight: 11 Product Name: Five Light Bath And Vanity Fixture UPC: 806134123536 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 34.75
Height: 5.50
Extension: 4.25
Bulb
Qty: 5
Wattage: 75
Finish: Polished Chrome
Weight: 11
Product Name: Five Light Bath And Vanity Fixture
UPC: 806134123536
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608693
Product Name 2665-PC Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details