Capital Lighting, Inc. 5911F-OB Semi-Flush Mts.-Bowl Style 608688

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 4 Product Name: One Light Semi Flush UPC: 806134030438 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 4 Product Name: One Light Semi Flush UPC: 806134030438 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5911F-OB Semi-Flush Mts.-Bowl Style - 608688 - Capital Lighting, Inc.
Columbus, OH, USA
5911F-OB Semi-Flush Mts.-Bowl Style
608688
5911F-OB Semi-Flush Mts.-Bowl Style 608688
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 4 Product Name: One Light Semi Flush UPC: 806134030438 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.25
Length 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old Bronze
Weight: 4
Product Name: One Light Semi Flush
UPC: 806134030438
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608688
Product Name 5911F-OB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details