Capital Lighting, Inc. 3803-PC Bathroom Fixtures-Three Lights 608663

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 8 Product Name: Three Light Bath And Vanity Fixture UPC: 806134023683 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 8 Product Name: Three Light Bath And Vanity Fixture UPC: 806134023683 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3803-PC Bathroom Fixtures-Three Lights - 608663 - Capital Lighting, Inc.
Columbus, OH, USA
3803-PC Bathroom Fixtures-Three Lights
608663
3803-PC Bathroom Fixtures-Three Lights 608663
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 8 Product Name: Three Light Bath And Vanity Fixture UPC: 806134023683 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 10.00
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Chrome
Weight: 8
Product Name: Three Light Bath And Vanity Fixture
UPC: 806134023683
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608663
Product Name 3803-PC Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details