Capital Lighting, Inc. 361-PN Sconces-Single Candle 608645

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.50 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 2 Product Name: One Light Wall Sconce UPC: 806134102104 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.50 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 2 Product Name: One Light Wall Sconce UPC: 806134102104 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
361-PN Sconces-Single Candle - 608645 - Capital Lighting, Inc.
Columbus, OH, USA
361-PN Sconces-Single Candle
608645
361-PN Sconces-Single Candle 608645
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.50 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 2 Product Name: One Light Wall Sconce UPC: 806134102104 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 13.50
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 2
Product Name: One Light Wall Sconce
UPC: 806134102104
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608645
Product Name 361-PN Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details