Capital Lighting, Inc. 516-AGB Pendants-Drum Shade 608626

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Length 30.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Aged Brass Weight: 26 Product Name: Four Light Pendant UPC: 806134112813 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Length 30.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Aged Brass Weight: 26 Product Name: Four Light Pendant UPC: 806134112813 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
516-AGB Pendants-Drum Shade - 608626 - Capital Lighting, Inc.
Columbus, OH, USA
516-AGB Pendants-Drum Shade
608626
516-AGB Pendants-Drum Shade 608626
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.00 Length 30.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Aged Brass Weight: 26 Product Name: Four Light Pendant UPC: 806134112813 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 30.00
Length 30.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Aged Brass
Weight: 26
Product Name: Four Light Pendant
UPC: 806134112813
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608626
Product Name 516-AGB Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details