Capital Lighting, Inc. 4201-PN-444 Mini Pendants-Cable 608611

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 5 Product Name: One Light Pendant UPC: 806134024765 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 5 Product Name: One Light Pendant UPC: 806134024765 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4201-PN-444 Mini Pendants-Cable - 608611 - Capital Lighting, Inc.
Columbus, OH, USA
4201-PN-444 Mini Pendants-Cable
608611
4201-PN-444 Mini Pendants-Cable 608611
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 5 Product Name: One Light Pendant UPC: 806134024765 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Polished Nickel
Weight: 5
Product Name: One Light Pendant
UPC: 806134024765
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608611
Product Name 4201-PN-444 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details