Capital Lighting, Inc. 251-PN-C2 Foyer/Hall Lanterns-Glass w/Frame 608480

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 14.75 Length 14.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 8 Product Name: Four Light Semi Flush UPC: 806134061272 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 14.75 Length 14.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 8 Product Name: Four Light Semi Flush UPC: 806134061272 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
251-PN-C2 Foyer/Hall Lanterns-Glass w/Frame - 608480 - Capital Lighting, Inc.
Columbus, OH, USA
251-PN-C2 Foyer/Hall Lanterns-Glass w/Frame
608480
251-PN-C2 Foyer/Hall Lanterns-Glass w/Frame 608480
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 14.75 Length 14.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 8 Product Name: Four Light Semi Flush UPC: 806134061272 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 14.75
Length 14.75
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Polished Nickel
Weight: 8
Product Name: Four Light Semi Flush
UPC: 806134061272
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608480
Product Name 251-PN-C2 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details