Capital Lighting, Inc. 201-OB Sconces-Single Candle 608451

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 806134117795 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 806134117795 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
201-OB Sconces-Single Candle - 608451 - Capital Lighting, Inc.
Columbus, OH, USA
201-OB Sconces-Single Candle
608451
201-OB Sconces-Single Candle 608451
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 806134117795 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.00
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Old Bronze
Weight: 5
Product Name: One Light Wall Sconce
UPC: 806134117795
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608451
Product Name 201-OB Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details