Capital Lighting, Inc. 6293-SN Bathroom Fixtures-Three Lights 608397

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 6.50 Extension: 4 Bulb Qty: 3 Wattage: 50 Finish: Satin Nickel Weight: 11 Product Name: Three Light Bath And Vanity Fixture UPC: 806134115050 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 6.50 Extension: 4 Bulb Qty: 3 Wattage: 50 Finish: Satin Nickel Weight: 11 Product Name: Three Light Bath And Vanity Fixture UPC: 806134115050 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6293-SN Bathroom Fixtures-Three Lights - 608397 - Capital Lighting, Inc.
Columbus, OH, USA
6293-SN Bathroom Fixtures-Three Lights
608397
6293-SN Bathroom Fixtures-Three Lights 608397
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 6.50 Extension: 4 Bulb Qty: 3 Wattage: 50 Finish: Satin Nickel Weight: 11 Product Name: Three Light Bath And Vanity Fixture UPC: 806134115050 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 6.50
Extension: 4
Bulb
Qty: 3
Wattage: 50
Finish: Satin Nickel
Weight: 11
Product Name: Three Light Bath And Vanity Fixture
UPC: 806134115050
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608397
Product Name 6293-SN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details