Capital Lighting, Inc. 6484-PN Foyer/Hall Lanterns-Glass w/Frame 608393

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 29 Product Name: Four Light Pendant UPC: 806134042035 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 29 Product Name: Four Light Pendant UPC: 806134042035 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6484-PN Foyer/Hall Lanterns-Glass w/Frame - 608393 - Capital Lighting, Inc.
Columbus, OH, USA
6484-PN Foyer/Hall Lanterns-Glass w/Frame
608393
6484-PN Foyer/Hall Lanterns-Glass w/Frame 608393
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 29 Product Name: Four Light Pendant UPC: 806134042035 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 22.00
Length 22.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Nickel
Weight: 29
Product Name: Four Light Pendant
UPC: 806134042035
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608393
Product Name 6484-PN Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details