Capital Lighting, Inc. 7630-SN Mini Pendants-Rod 608375

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 48.50 Length 48.50 Bulb Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 7 Product Name: One Light Pendant UPC: 806134033217 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 48.50 Length 48.50 Bulb Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 7 Product Name: One Light Pendant UPC: 806134033217 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7630-SN Mini Pendants-Rod - 608375 - Capital Lighting, Inc.
Columbus, OH, USA
7630-SN Mini Pendants-Rod
608375
7630-SN Mini Pendants-Rod 608375
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 48.50 Length 48.50 Bulb Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 7 Product Name: One Light Pendant UPC: 806134033217 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 48.50
Length 48.50
Bulb
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 7
Product Name: One Light Pendant
UPC: 806134033217
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608375
Product Name 7630-SN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details