Capital Lighting, Inc. 7520-PN Flush Mounts-Bowl Style 608371

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 5.00 Length 5.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 13 Product Name: Three Light Flush Mount UPC: 806134055776 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 5.00 Length 5.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 13 Product Name: Three Light Flush Mount UPC: 806134055776 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7520-PN Flush Mounts-Bowl Style - 608371 - Capital Lighting, Inc.
Columbus, OH, USA
7520-PN Flush Mounts-Bowl Style
608371
7520-PN Flush Mounts-Bowl Style 608371
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 5.00 Length 5.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 13 Product Name: Three Light Flush Mount UPC: 806134055776 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 5.00
Length 5.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Nickel
Weight: 13
Product Name: Three Light Flush Mount
UPC: 806134055776
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608371
Product Name 7520-PN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details