Capital Lighting, Inc. 8820-HN Pendants-Other 608368

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 75.00 Length 75.00 Bulb Qty: 1 Wattage: 150 Finish: Historic Nickel Weight: 14 Product Name: One Light Pendant UPC: 806134114435 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 75.00 Length 75.00 Bulb Qty: 1 Wattage: 150 Finish: Historic Nickel Weight: 14 Product Name: One Light Pendant UPC: 806134114435 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8820-HN Pendants-Other - 608368 - Capital Lighting, Inc.
Columbus, OH, USA
8820-HN Pendants-Other
608368
8820-HN Pendants-Other 608368
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 75.00 Length 75.00 Bulb Qty: 1 Wattage: 150 Finish: Historic Nickel Weight: 14 Product Name: One Light Pendant UPC: 806134114435 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 75.00
Length 75.00
Bulb
Qty: 1
Wattage: 150
Finish: Historic Nickel
Weight: 14
Product Name: One Light Pendant
UPC: 806134114435
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608368
Product Name 8820-HN Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details