Capital Lighting, Inc. 8818-PN Pendants-Drum Shade 608365

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 75.75 Length 75.75 Bulb Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 16 Product Name: Four Light Pendant UPC: 806134123710 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 75.75 Length 75.75 Bulb Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 16 Product Name: Four Light Pendant UPC: 806134123710 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8818-PN Pendants-Drum Shade - 608365 - Capital Lighting, Inc.
Columbus, OH, USA
8818-PN Pendants-Drum Shade
608365
8818-PN Pendants-Drum Shade 608365
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 75.75 Length 75.75 Bulb Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 16 Product Name: Four Light Pendant UPC: 806134123710 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 75.75
Length 75.75
Bulb
Qty: 4
Wattage: 60
Finish: Polished Nickel
Weight: 16
Product Name: Four Light Pendant
UPC: 806134123710
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608365
Product Name 8818-PN Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details