Capital Lighting, Inc. 863-OB-119 Bathroom Fixtures-Three Lights 608364

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 10.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Bronze Weight: 6 Product Name: Three Light Bath And Vanity Fixture UPC: 806134034573 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 10.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Bronze Weight: 6 Product Name: Three Light Bath And Vanity Fixture UPC: 806134034573 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
863-OB-119 Bathroom Fixtures-Three Lights - 608364 - Capital Lighting, Inc.
Columbus, OH, USA
863-OB-119 Bathroom Fixtures-Three Lights
608364
863-OB-119 Bathroom Fixtures-Three Lights 608364
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 10.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Bronze Weight: 6 Product Name: Three Light Bath And Vanity Fixture UPC: 806134034573 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 24.75
Height: 10.50
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Old Bronze
Weight: 6
Product Name: Three Light Bath And Vanity Fixture
UPC: 806134034573
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608364
Product Name 863-OB-119 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details