Capital Lighting, Inc. 8806-PN Mid. Chandeliers-Candle 608361

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 72.50 Length 72.50 Bulb Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 20 Product Name: Six Light Chandelier UPC: 806134123673 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 72.50 Length 72.50 Bulb Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 20 Product Name: Six Light Chandelier UPC: 806134123673 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8806-PN Mid. Chandeliers-Candle - 608361 - Capital Lighting, Inc.
Columbus, OH, USA
8806-PN Mid. Chandeliers-Candle
608361
8806-PN Mid. Chandeliers-Candle 608361
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 72.50 Length 72.50 Bulb Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 20 Product Name: Six Light Chandelier UPC: 806134123673 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 72.50
Length 72.50
Bulb
Qty: 6
Wattage: 60
Finish: Polished Nickel
Weight: 20
Product Name: Six Light Chandelier
UPC: 806134123673
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608361
Product Name 8806-PN Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1883518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details