Capital Lighting, Inc. 830-OB Foyer/Hall Lanterns-Glass w/Frame 608349

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 13.75 Length 13.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Weight: 7 Product Name: Three Light Semi Flush UPC: 806134123864 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 13.75 Length 13.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Weight: 7 Product Name: Three Light Semi Flush UPC: 806134123864 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
830-OB Foyer/Hall Lanterns-Glass w/Frame - 608349 - Capital Lighting, Inc.
Columbus, OH, USA
830-OB Foyer/Hall Lanterns-Glass w/Frame
608349
830-OB Foyer/Hall Lanterns-Glass w/Frame 608349
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 13.75 Length 13.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Weight: 7 Product Name: Three Light Semi Flush UPC: 806134123864 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 13.75
Length 13.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Old Bronze
Weight: 7
Product Name: Three Light Semi Flush
UPC: 806134123864
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608349
Product Name 830-OB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details