Capital Lighting, Inc. 832-HN Foyer/Hall Lanterns-Glass w/Frame 608344

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 18.50 Length 18.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Historic Nickel Weight: 12 Product Name: Four Light Semi Flush UPC: 806134123932 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 18.50 Length 18.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Historic Nickel Weight: 12 Product Name: Four Light Semi Flush UPC: 806134123932 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
832-HN Foyer/Hall Lanterns-Glass w/Frame - 608344 - Capital Lighting, Inc.
Columbus, OH, USA
832-HN Foyer/Hall Lanterns-Glass w/Frame
608344
832-HN Foyer/Hall Lanterns-Glass w/Frame 608344
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 18.50 Length 18.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Historic Nickel Weight: 12 Product Name: Four Light Semi Flush UPC: 806134123932 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 18.50
Length 18.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Historic Nickel
Weight: 12
Product Name: Four Light Semi Flush
UPC: 806134123932
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608344
Product Name 832-HN Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details