Capital Lighting, Inc. 834-PN Pendants-Bowl Style 608343

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 82.00 Length 82.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 17 Product Name: Four Light Pendant UPC: 806134124038 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 82.00 Length 82.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 17 Product Name: Four Light Pendant UPC: 806134124038 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
834-PN Pendants-Bowl Style - 608343 - Capital Lighting, Inc.
Columbus, OH, USA
834-PN Pendants-Bowl Style
608343
834-PN Pendants-Bowl Style 608343
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 82.00 Length 82.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 17 Product Name: Four Light Pendant UPC: 806134124038 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 18.75
Height: 82.00
Length 82.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Nickel
Weight: 17
Product Name: Four Light Pendant
UPC: 806134124038
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608343
Product Name 834-PN Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details