Capital Lighting, Inc. 8601-BPN Sconces-Other 608341

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.50 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Polished Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 806134118341 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.50 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Polished Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 806134118341 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8601-BPN Sconces-Other - 608341 - Capital Lighting, Inc.
Columbus, OH, USA
8601-BPN Sconces-Other
608341
8601-BPN Sconces-Other 608341
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.50 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Polished Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 806134118341 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.50
Extension: 11.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black Polished Nickel
Weight: 6
Product Name: One Light Wall Sconce
UPC: 806134118341
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608341
Product Name 8601-BPN Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details