Capital Lighting, Inc. 9501-AGB Sconces-Double Candle 608311

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.50 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 7 Product Name: Two Light Wall Sconce UPC: 806134041670 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.50 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 7 Product Name: Two Light Wall Sconce UPC: 806134041670 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9501-AGB Sconces-Double Candle - 608311 - Capital Lighting, Inc.
Columbus, OH, USA
9501-AGB Sconces-Double Candle
608311
9501-AGB Sconces-Double Candle 608311
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.50 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 7 Product Name: Two Light Wall Sconce UPC: 806134041670 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 17.50
Extension: 9
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Aged Brass
Weight: 7
Product Name: Two Light Wall Sconce
UPC: 806134041670
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 608311
Product Name 9501-AGB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details