Capital Lighting, Inc. 31080/3CLR Mini Pendants-3 Light Cluster 607899

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Clear Pendant UPC: 748119028071 Category: Pendant Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Clear Pendant UPC: 748119028071 Category: Pendant Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
31080/3CLR Mini Pendants-3 Light Cluster - 607899 - Capital Lighting, Inc.
Columbus, OH, USA
31080/3CLR Mini Pendants-3 Light Cluster
607899
31080/3CLR Mini Pendants-3 Light Cluster 607899
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 7.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7 Product Name: Three Light Clear Pendant UPC: 748119028071 Category: Pendant Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 7.00
Bulb
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 7
Product Name: Three Light Clear Pendant
UPC: 748119028071
Category: Pendant
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607899
Product Name 31080/3CLR Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856559 - RS Components, Ltd.
Specs
Lamp Type LED
View Details