Capital Lighting, Inc. 31090/2 Sconces-Double Candle 607892

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: Two Light Sconce UPC: 748119027579 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: Two Light Sconce UPC: 748119027579 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
31090/2 Sconces-Double Candle - 607892 - Capital Lighting, Inc.
Columbus, OH, USA
31090/2 Sconces-Double Candle
607892
31090/2 Sconces-Double Candle 607892
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: Two Light Sconce UPC: 748119027579 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 20.00
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Chrome
Weight: 5
Product Name: Two Light Sconce
UPC: 748119027579
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607892
Product Name 31090/2 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details