Capital Lighting, Inc. 26721-MB Mini Pendants-Rod 607887

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 54.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mocha Bronze Product Name: One Light Mini Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 54.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mocha Bronze Product Name: One Light Mini Pendant

Suppliers

Company
Product
Description
Supplier Links
26721-MB Mini Pendants-Rod - 607887 - Capital Lighting, Inc.
Columbus, OH, USA
26721-MB Mini Pendants-Rod
607887
26721-MB Mini Pendants-Rod 607887
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 54.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mocha Bronze Product Name: One Light Mini Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 54.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mocha Bronze
Product Name: One Light Mini Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607887
Product Name 26721-MB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details