Capital Lighting, Inc. 26726-MB Mid. Chandeliers-Candle 607883

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 32.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mocha Bronze Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 32.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mocha Bronze Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
26726-MB Mid. Chandeliers-Candle - 607883 - Capital Lighting, Inc.
Columbus, OH, USA
26726-MB Mid. Chandeliers-Candle
607883
26726-MB Mid. Chandeliers-Candle 607883
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 32.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mocha Bronze Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 32.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Mocha Bronze
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607883
Product Name 26726-MB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details