Capital Lighting, Inc. 42284/1 Exterior -Wall Mount 607878

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 2 Product Name: One Light Outdoor Sconce UPC: 748119024592 Category: Outdoor Sconce Glass: Clear Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 2 Product Name: One Light Outdoor Sconce UPC: 748119024592 Category: Outdoor Sconce Glass: Clear Blown

Suppliers

Company
Product
Description
Supplier Links
42284/1 Exterior -Wall Mount - 607878 - Capital Lighting, Inc.
Columbus, OH, USA
42284/1 Exterior -Wall Mount
607878
42284/1 Exterior -Wall Mount 607878
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 2 Product Name: One Light Outdoor Sconce UPC: 748119024592 Category: Outdoor Sconce Glass: Clear Blown

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Matte Black
Weight: 2
Product Name: One Light Outdoor Sconce
UPC: 748119024592
Category: Outdoor Sconce
Glass: Clear Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607878
Product Name 42284/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details