Capital Lighting, Inc. 43012/1 Exterior -Wall Mount 607869

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazelnut Bronze Weight: 5 Product Name: One Light Outdoor Sconce UPC: 748119024721 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazelnut Bronze Weight: 5 Product Name: One Light Outdoor Sconce UPC: 748119024721 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
43012/1 Exterior -Wall Mount - 607869 - Capital Lighting, Inc.
Columbus, OH, USA
43012/1 Exterior -Wall Mount
607869
43012/1 Exterior -Wall Mount 607869
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazelnut Bronze Weight: 5 Product Name: One Light Outdoor Sconce UPC: 748119024721 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 20.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hazelnut Bronze
Weight: 5
Product Name: One Light Outdoor Sconce
UPC: 748119024721
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607869
Product Name 43012/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details