Capital Lighting, Inc. 43015/1 Exterior -Post/Pier Head 607866

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazelnut Bronze Weight: 5 Product Name: One Light Outdoor Pier Mount UPC: 748119024752 Category: Outdoor Post Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazelnut Bronze Weight: 5 Product Name: One Light Outdoor Pier Mount UPC: 748119024752 Category: Outdoor Post Light

Suppliers

Company
Product
Description
Supplier Links
43015/1 Exterior -Post/Pier Head - 607866 - Capital Lighting, Inc.
Columbus, OH, USA
43015/1 Exterior -Post/Pier Head
607866
43015/1 Exterior -Post/Pier Head 607866
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazelnut Bronze Weight: 5 Product Name: One Light Outdoor Pier Mount UPC: 748119024752 Category: Outdoor Post Light

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hazelnut Bronze
Weight: 5
Product Name: One Light Outdoor Pier Mount
UPC: 748119024752
Category: Outdoor Post Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607866
Product Name 43015/1 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details