Capital Lighting, Inc. 43016/1 Exterior -Wall Mount 607863

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte Black Weight: 2 Product Name: One Light Outdoor Sconce UPC: 748119024769 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte Black Weight: 2 Product Name: One Light Outdoor Sconce UPC: 748119024769 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
43016/1 Exterior -Wall Mount - 607863 - Capital Lighting, Inc.
Columbus, OH, USA
43016/1 Exterior -Wall Mount
607863
43016/1 Exterior -Wall Mount 607863
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte Black Weight: 2 Product Name: One Light Outdoor Sconce UPC: 748119024769 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Matte Black
Weight: 2
Product Name: One Light Outdoor Sconce
UPC: 748119024769
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607863
Product Name 43016/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details