Capital Lighting, Inc. 43020/1 Exterior -Wall Mount 607860

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.00 Extension: 5 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Matte Black Weight: 3 Product Name: One Light Outdoor Led Sconce UPC: 748119024653 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.00 Extension: 5 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Matte Black Weight: 3 Product Name: One Light Outdoor Led Sconce UPC: 748119024653 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
43020/1 Exterior -Wall Mount - 607860 - Capital Lighting, Inc.
Columbus, OH, USA
43020/1 Exterior -Wall Mount
607860
43020/1 Exterior -Wall Mount 607860
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.00 Extension: 5 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Matte Black Weight: 3 Product Name: One Light Outdoor Led Sconce UPC: 748119024653 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 12.00
Extension: 5
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Matte Black
Weight: 3
Product Name: One Light Outdoor Led Sconce
UPC: 748119024653
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607860
Product Name 43020/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details