Capital Lighting, Inc. 9392BB Foyer/Hall Lanterns-Open Frame 607859

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Weight: 9.59 Product Name: Three Light Foyer Fixture UPC: 841224075265 Category: Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Weight: 9.59 Product Name: Three Light Foyer Fixture UPC: 841224075265 Category: Foyer

Suppliers

Company
Product
Description
Supplier Links
9392BB Foyer/Hall Lanterns-Open Frame - 607859 - Capital Lighting, Inc.
Columbus, OH, USA
9392BB Foyer/Hall Lanterns-Open Frame
607859
9392BB Foyer/Hall Lanterns-Open Frame 607859
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Bronze Weight: 9.59 Product Name: Three Light Foyer Fixture UPC: 841224075265 Category: Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 27.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Burnished Bronze
Weight: 9.59
Product Name: Three Light Foyer Fixture
UPC: 841224075265
Category: Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607859
Product Name 9392BB Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details