Capital Lighting, Inc. 26703-MB Bathroom Fixtures-Three Lights 607855

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 11.00 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mocha Bronze Product Name: Three Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 11.00 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mocha Bronze Product Name: Three Light Vanity

Suppliers

Company
Product
Description
Supplier Links
26703-MB Bathroom Fixtures-Three Lights - 607855 - Capital Lighting, Inc.
Columbus, OH, USA
26703-MB Bathroom Fixtures-Three Lights
607855
26703-MB Bathroom Fixtures-Three Lights 607855
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 11.00 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mocha Bronze Product Name: Three Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 11.00
Extension: 9.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mocha Bronze
Product Name: Three Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607855
Product Name 26703-MB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details