Capital Lighting, Inc. 24212-MB Large Chandeliers-Glass Shade 607853

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.50 Height: 50.25 Bulb Type: Medium Qty: 12 Wattage: 40 Finish: Mocha Bronze Product Name: 12 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.50 Height: 50.25 Bulb Type: Medium Qty: 12 Wattage: 40 Finish: Mocha Bronze Product Name: 12 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
24212-MB Large Chandeliers-Glass Shade - 607853 - Capital Lighting, Inc.
Columbus, OH, USA
24212-MB Large Chandeliers-Glass Shade
607853
24212-MB Large Chandeliers-Glass Shade 607853
PRODUCT DETAILS / SPECS Width/Dia: 43.50 Height: 50.25 Bulb Type: Medium Qty: 12 Wattage: 40 Finish: Mocha Bronze Product Name: 12 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 43.50
Height: 50.25
Bulb
Type: Medium
Qty: 12
Wattage: 40
Finish: Mocha Bronze
Product Name: 12 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607853
Product Name 24212-MB Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details