Capital Lighting, Inc. 26653-BZ Semi-Flush Mts.-Bowl Style 607851

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Semiflush
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Semiflush

Suppliers

Company
Product
Description
Supplier Links
26653-BZ Semi-Flush Mts.-Bowl Style - 607851 - Capital Lighting, Inc.
Columbus, OH, USA
26653-BZ Semi-Flush Mts.-Bowl Style
607851
26653-BZ Semi-Flush Mts.-Bowl Style 607851
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Semiflush

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 11.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three Light Semiflush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607851
Product Name 26653-BZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details